Vishay Intertechnology, Inc. RES 1K OHM 1W .1% AXIAL CMF601K0000BHEB70

Description
RES 1Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W .1% AXIAL - CMF601K0000BHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W .1% AXIAL
CMF601K0000BHEB70
RES 1K OHM 1W .1% AXIAL CMF601K0000BHEB70
RES 1Kohm 1W .1% AXIAL

RES 1Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF601K0000BHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF601K0000BHEB70-ND
Through Hole Resistors CMF601K0000BHEB70-ND
1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF601K0000BHEB70 CMF601K0000BHEB70-ND
Product Name RES 1K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details