Vishay Intertechnology, Inc. RES 19.17 OHM 1W 0.1% AXIAL CMF6019R170BHEB

Description
RES 19.17ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 19.17ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.17 OHM 1W 0.1% AXIAL - CMF6019R170BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.17 OHM 1W 0.1% AXIAL
CMF6019R170BHEB
RES 19.17 OHM 1W 0.1% AXIAL CMF6019R170BHEB
RES 19.17ohm 1W 0.1% AXIAL

RES 19.17ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6019R170BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6019R170BHEB-ND
Through Hole Resistors CMF6019R170BHEB-ND
19.17 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.17 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6019R170BHEB CMF6019R170BHEB-ND
Product Name RES 19.17 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.17 ohms 19.17 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details