Vishay Intertechnology, Inc. RES 19.6K OHM 1W .1% AXIAL CMF6019K600BHR6

Description
RES 19.6Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1W .1% AXIAL - CMF6019K600BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1W .1% AXIAL
CMF6019K600BHR6
RES 19.6K OHM 1W .1% AXIAL CMF6019K600BHR6
RES 19.6Kohm 1W .1% AXIAL

RES 19.6Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6019K600BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6019K600BHR6-ND
Through Hole Resistors CMF6019K600BHR6-ND
19.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6019K600BHR6 CMF6019K600BHR6-ND
Product Name RES 19.6K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details