Vishay Intertechnology, Inc. RES 19.1K OHM 1W .1% AXIAL CMF6019K100BER6

Description
RES 19.1Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1W .1% AXIAL - CMF6019K100BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1W .1% AXIAL
CMF6019K100BER6
RES 19.1K OHM 1W .1% AXIAL CMF6019K100BER6
RES 19.1Kohm 1W .1% AXIAL

RES 19.1Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6019K100BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6019K100BER6-ND
Through Hole Resistors CMF6019K100BER6-ND
19.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,191Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0171
Resistor,metal Film,191Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0171
Resistor,Metal Film,191KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,191KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6019K100BER6 CMF6019K100BER6-ND 42C0171
Product Name RES 19.1K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,191Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details