Vishay Intertechnology, Inc. Through Hole Resistors CMF6019K100BEBF

Description
19.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6019K100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6019K100BEBF-ND
Through Hole Resistors CMF6019K100BEBF-ND
19.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 19.1K OHM 1W .1% AXIAL - CMF6019K100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1W .1% AXIAL
CMF6019K100BEBF
RES 19.1K OHM 1W .1% AXIAL CMF6019K100BEBF
RES 19.1Kohm 1W .1% AXIAL

RES 19.1Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,191Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0170 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0170
Resistor,metal Film,191Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0170
Resistor,Metal Film,191KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,191KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6019K100BEBF-ND CMF6019K100BEBF 42C0170
Product Name Through Hole Resistors RES 19.1K OHM 1W .1% AXIAL Resistor,metal Film,191Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers