Vishay Intertechnology, Inc. RES 19K OHM 1W 0.5% AXIAL CMF6019K000DHBF

Description
RES 19Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 19Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19K OHM 1W 0.5% AXIAL - CMF6019K000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19K OHM 1W 0.5% AXIAL
CMF6019K000DHBF
RES 19K OHM 1W 0.5% AXIAL CMF6019K000DHBF
RES 19Kohm 1W 0.5% AXIAL

RES 19Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6019K000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6019K000DHBF-ND
Through Hole Resistors CMF6019K000DHBF-ND
19 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6019K000DHBF CMF6019K000DHBF-ND
Product Name RES 19K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details