Vishay Intertechnology, Inc. RES 191K OHM 1W 1% AXIAL CMF60191K00FHBF

Description
RES 191Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1W 1% AXIAL - CMF60191K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1W 1% AXIAL
CMF60191K00FHBF
RES 191K OHM 1W 1% AXIAL CMF60191K00FHBF
RES 191Kohm 1W 1% AXIAL

RES 191Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60191K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60191K00FHBF-ND
Through Hole Resistors CMF60191K00FHBF-ND
191 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60191K00FHBF CMF60191K00FHBF-ND
Product Name RES 191K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details