Vishay Intertechnology, Inc. Through Hole Resistors CMF60191K00FEEB

Description
191 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
191 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60191K00FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60191K00FEEB-ND
Through Hole Resistors CMF60191K00FEEB-ND
191 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 191K OHM 1W 1% AXIAL - CMF60191K00FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1W 1% AXIAL
CMF60191K00FEEB
RES 191K OHM 1W 1% AXIAL CMF60191K00FEEB
RES 191Kohm 1W 1% AXIAL

RES 191Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60191K00FEEB-ND CMF60191K00FEEB
Product Name Through Hole Resistors RES 191K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers