Vishay Intertechnology, Inc. RES 191K OHM 1W .1% AXIAL CMF60191K00BHR6

Description
RES 191Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1W .1% AXIAL - CMF60191K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1W .1% AXIAL
CMF60191K00BHR6
RES 191K OHM 1W .1% AXIAL CMF60191K00BHR6
RES 191Kohm 1W .1% AXIAL

RES 191Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60191K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60191K00BHR6-ND
Through Hole Resistors CMF60191K00BHR6-ND
191 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.91Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0179 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.91Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0179
Resistor,metal Film,1.91Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0179
Resistor,Metal Film,1.91MOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.91MOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60191K00BHR6 CMF60191K00BHR6-ND 42C0179
Product Name RES 191K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.91Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details