Vishay Intertechnology, Inc. RES 18.2 OHM 1W 1% AXIAL CMF6018R200FKR6

Description
RES 18.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1W 1% AXIAL - CMF6018R200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1W 1% AXIAL
CMF6018R200FKR6
RES 18.2 OHM 1W 1% AXIAL CMF6018R200FKR6
RES 18.2ohm 1W 1% AXIAL

RES 18.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6018R200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6018R200FKR6-ND
Through Hole Resistors CMF6018R200FKR6-ND
18.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,18.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0148
Resistor,metal Film,18.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0148
Resistor,Metal Film,18.2Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,18.2Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6018R200FKR6 CMF6018R200FKR6-ND 42C0148
Product Name RES 18.2 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,18.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details