Vishay Intertechnology, Inc. RES 18.2 OHM 1W 1% AXIAL CMF6018R200FKEK

Description
RES 18.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1W 1% AXIAL - CMF6018R200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1W 1% AXIAL
CMF6018R200FKEK
RES 18.2 OHM 1W 1% AXIAL CMF6018R200FKEK
RES 18.2ohm 1W 1% AXIAL

RES 18.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6018R200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6018R200FKEK-ND
Through Hole Resistors CMF6018R200FKEK-ND
18.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6018R200FKEK CMF6018R200FKEK-ND
Product Name RES 18.2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details