Vishay Intertechnology, Inc. RES 18.7K OHM 1W 1% AXIAL CMF6018K700FKBF

Description
RES 18.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1W 1% AXIAL - CMF6018K700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1W 1% AXIAL
CMF6018K700FKBF
RES 18.7K OHM 1W 1% AXIAL CMF6018K700FKBF
RES 18.7Kohm 1W 1% AXIAL

RES 18.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6018K700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6018K700FKBF-ND
Through Hole Resistors CMF6018K700FKBF-ND
18.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,187Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0140 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,187Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0140
Resistor,metal Film,187Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0140
Resistor,Metal Film,187KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,187KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6018K700FKBF CMF6018K700FKBF-ND 42C0140
Product Name RES 18.7K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,187Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details