Vishay Intertechnology, Inc. RES 18.7K OHM 1W .1% AXIAL CMF6018K700BEEA

Description
RES 18.7Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1W .1% AXIAL - CMF6018K700BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1W .1% AXIAL
CMF6018K700BEEA
RES 18.7K OHM 1W .1% AXIAL CMF6018K700BEEA
RES 18.7Kohm 1W .1% AXIAL

RES 18.7Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6018K700BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6018K700BEEA-ND
Through Hole Resistors CMF6018K700BEEA-ND
18.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6018K700BEEA CMF6018K700BEEA-ND
Product Name RES 18.7K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details