Vishay Intertechnology, Inc. Through Hole Resistors CMF6018K200CER6

Description
18.2 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.2 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6018K200CER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6018K200CER6-ND
Through Hole Resistors CMF6018K200CER6-ND
18.2 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6018K200CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6018K200CER6
Metal Film Resistors - CMF6018K200CER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,182Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 42C0132 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,182Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
42C0132
Resistor,metal Film,182Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 42C0132
Resistor,Metal Film,182KOhms,500WV, .25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,182KOhms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6018K200CER6-ND CMF6018K200CER6 42C0132
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,182Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details