Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF6018K200CEEA

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 18.2K .25% T-9 EA e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 18.2K .25% T-9 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF6018K200CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6018K200CEEA
Vishay/DaleMetal Film Resistors - CMF6018K200CEEA
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 18.2K .25% T-9 EA e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-60 18.2K .25% T-9 EA e3

Supplier's Site
Through Hole Resistors - CMF6018K200CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6018K200CEEA-ND
Through Hole Resistors CMF6018K200CEEA-ND
18.2 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6018K200CEEA CMF6018K200CEEA-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details