Vishay Intertechnology, Inc. Through Hole Resistors CMF6018K000DER6

Description
18 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6018K000DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6018K000DER6-ND
Through Hole Resistors CMF6018K000DER6-ND
18 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6018K000DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6018K000DER6
Metal Film Resistors - CMF6018K000DER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,180Kohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 42C0129 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,180Kohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
42C0129
Resistor,metal Film,180Kohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 42C0129
Resistor,Metal Film,180KOhms,500WV, .5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,180KOhms,500WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6018K000DER6-ND CMF6018K000DER6 42C0129
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,180Kohms,500Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details