Vishay Intertechnology, Inc. RES 18K OHM 1W .5% AXIAL CMF6018K000DEEB

Description
RES 18Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1W .5% AXIAL - CMF6018K000DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1W .5% AXIAL
CMF6018K000DEEB
RES 18K OHM 1W .5% AXIAL CMF6018K000DEEB
RES 18Kohm 1W .5% AXIAL

RES 18Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6018K000DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6018K000DEEB-ND
Through Hole Resistors CMF6018K000DEEB-ND
18 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6018K000DEEB CMF6018K000DEEB-ND
Product Name RES 18K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details