Vishay Intertechnology, Inc. RES 18K OHM 1W .5% AXIAL CMF6018K000DEBF

Description
RES 18Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1W .5% AXIAL - CMF6018K000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1W .5% AXIAL
CMF6018K000DEBF
RES 18K OHM 1W .5% AXIAL CMF6018K000DEBF
RES 18Kohm 1W .5% AXIAL

RES 18Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6018K000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6018K000DEBF-ND
Through Hole Resistors CMF6018K000DEBF-ND
18 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6018K000DEBF CMF6018K000DEBF-ND
Product Name RES 18K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details