Vishay Intertechnology, Inc. Through Hole Resistors CMF6018K000BEEB

Description
18 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6018K000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6018K000BEEB-ND
Through Hole Resistors CMF6018K000BEEB-ND
18 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18K OHM 1W .1% AXIAL - CMF6018K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1W .1% AXIAL
CMF6018K000BEEB
RES 18K OHM 1W .1% AXIAL CMF6018K000BEEB
RES 18Kohm 1W .1% AXIAL

RES 18Kohm 1W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6018K000BEEB-ND CMF6018K000BEEB
Product Name Through Hole Resistors RES 18K OHM 1W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details