Vishay Intertechnology, Inc. RES 182 OHM 1W 1% AXIAL CMF60182R00FKR6

Description
RES 182ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1W 1% AXIAL - CMF60182R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1W 1% AXIAL
CMF60182R00FKR6
RES 182 OHM 1W 1% AXIAL CMF60182R00FKR6
RES 182ohm 1W 1% AXIAL

RES 182ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60182R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60182R00FKR6-ND
Through Hole Resistors CMF60182R00FKR6-ND
182 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,182Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,182Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0168
Resistor,metal Film,182Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0168
Resistor,Metal Film,182Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,182Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60182R00FKR6 CMF60182R00FKR6-ND 42C0168
Product Name RES 182 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,182Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details