Vishay Intertechnology, Inc. RES 182 OHM 1W .1% AXIAL CMF60182R00BHEK

Description
RES 182ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1W .1% AXIAL - CMF60182R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1W .1% AXIAL
CMF60182R00BHEK
RES 182 OHM 1W .1% AXIAL CMF60182R00BHEK
RES 182ohm 1W .1% AXIAL

RES 182ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60182R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60182R00BHEK-ND
Through Hole Resistors CMF60182R00BHEK-ND
182 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60182R00BHEK CMF60182R00BHEK-ND
Product Name RES 182 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers