Vishay Intertechnology, Inc. Through Hole Resistors CMF60182R00BHBF

Description
182 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
182 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60182R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60182R00BHBF-ND
Through Hole Resistors CMF60182R00BHBF-ND
182 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 182 OHM 1W .1% AXIAL - CMF60182R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1W .1% AXIAL
CMF60182R00BHBF
RES 182 OHM 1W .1% AXIAL CMF60182R00BHBF
RES 182ohm 1W .1% AXIAL

RES 182ohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,182Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0164 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,182Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0164
Resistor,metal Film,182Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0164
Resistor,Metal Film,182Ohms,500WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,182Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60182R00BHBF-ND CMF60182R00BHBF 42C0164
Product Name Through Hole Resistors RES 182 OHM 1W .1% AXIAL Resistor,metal Film,182Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details