Vishay Intertechnology, Inc. RES 180 OHM 1W 1% AXIAL CMF60180R00FKEA

Description
RES 180ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1W 1% AXIAL - CMF60180R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1W 1% AXIAL
CMF60180R00FKEA
RES 180 OHM 1W 1% AXIAL CMF60180R00FKEA
RES 180ohm 1W 1% AXIAL

RES 180ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60180R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60180R00FKEA-ND
Through Hole Resistors CMF60180R00FKEA-ND
180 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60180R00FKEA CMF60180R00FKEA-ND
Product Name RES 180 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers