Vishay Intertechnology, Inc. RES 180 OHM 1W .1% AXIAL CMF60180R00BHEK

Description
RES 180ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1W .1% AXIAL - CMF60180R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1W .1% AXIAL
CMF60180R00BHEK
RES 180 OHM 1W .1% AXIAL CMF60180R00BHEK
RES 180ohm 1W .1% AXIAL

RES 180ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF60180R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60180R00BHEK-ND
Through Hole Resistors 541-CMF60180R00BHEK-ND
180 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60180R00BHEK 541-CMF60180R00BHEK-ND
Product Name RES 180 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details