Vishay Intertechnology, Inc. RES 180K OHM 1W 1% AXIAL CMF60180K00FKRE

Description
RES 180Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1W 1% AXIAL - CMF60180K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1W 1% AXIAL
CMF60180K00FKRE
RES 180K OHM 1W 1% AXIAL CMF60180K00FKRE
RES 180Kohm 1W 1% AXIAL

RES 180Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF60180K00FKRECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60180K00FKRECT-ND
Through Hole Resistors 541-CMF60180K00FKRECT-ND
RES 180K OHM 1W 1% AXIAL

RES 180K OHM 1W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF60180K00FKRETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60180K00FKRETR-ND
Through Hole Resistors 541-CMF60180K00FKRETR-ND
180 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60180K00FKRE 541-CMF60180K00FKRECT-ND
Product Name RES 180K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers