Vishay Intertechnology, Inc. Through Hole Resistors CMF60180K00BEBF

Description
180 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
180 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60180K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60180K00BEBF-ND
Through Hole Resistors CMF60180K00BEBF-ND
180 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 180K OHM 1W 0.1% AXIAL - CMF60180K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1W 0.1% AXIAL
CMF60180K00BEBF
RES 180K OHM 1W 0.1% AXIAL CMF60180K00BEBF
RES 180Kohm 1W 0.1% AXIAL

RES 180Kohm 1W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60180K00BEBF-ND CMF60180K00BEBF
Product Name Through Hole Resistors RES 180K OHM 1W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers