RES 17.4ohm 1W 1% AXIAL
17.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,17.4Ohms,500WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF6017R400FHR6 | CMF6017R400FHR6-ND | 42C0126 |
| Product Name | RES 17.4 OHM 1W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,17.4Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 17.4 ohms | 17.4 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |