Vishay Intertechnology, Inc. Through Hole Resistors CMF6017R400FHBF

Description
17.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6017R400FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6017R400FHBF-ND
Through Hole Resistors CMF6017R400FHBF-ND
17.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF6017R400FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6017R400FHBF
Vishay/DaleMetal Film Resistors - CMF6017R400FHBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,17.4Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.4Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0125
Resistor,metal Film,17.4Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0125
Resistor,Metal Film,17.4Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,17.4Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6017R400FHBF-ND CMF6017R400FHBF 42C0125
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,17.4Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details