Vishay Intertechnology, Inc. RES 17.8K OHM 1W .1% AXIAL CMF6017K800BHEB

Description
RES 17.8Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1W .1% AXIAL - CMF6017K800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1W .1% AXIAL
CMF6017K800BHEB
RES 17.8K OHM 1W .1% AXIAL CMF6017K800BHEB
RES 17.8Kohm 1W .1% AXIAL

RES 17.8Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6017K800BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6017K800BHEB-ND
Through Hole Resistors CMF6017K800BHEB-ND
17.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6017K800BHEB CMF6017K800BHEB-ND
Product Name RES 17.8K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers