Vishay Intertechnology, Inc. RES 17.8K OHM 1W .1% AXIAL CMF6017K800BHBF

Description
RES 17.8Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1W .1% AXIAL - CMF6017K800BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1W .1% AXIAL
CMF6017K800BHBF
RES 17.8K OHM 1W .1% AXIAL CMF6017K800BHBF
RES 17.8Kohm 1W .1% AXIAL

RES 17.8Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6017K800BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6017K800BHBF-ND
Through Hole Resistors CMF6017K800BHBF-ND
17.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,178Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,178Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0122
Resistor,metal Film,178Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0122
Resistor,Metal Film,178KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,178KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6017K800BHBF CMF6017K800BHBF-ND 42C0122
Product Name RES 17.8K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,178Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details