Vishay Intertechnology, Inc. RES 17.32K OHM 1W 1% AXIAL CMF6017K320FKEB

Description
RES 17.32Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.32Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.32K OHM 1W 1% AXIAL - CMF6017K320FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.32K OHM 1W 1% AXIAL
CMF6017K320FKEB
RES 17.32K OHM 1W 1% AXIAL CMF6017K320FKEB
RES 17.32Kohm 1W 1% AXIAL

RES 17.32Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6017K320FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6017K320FKEB-ND
Through Hole Resistors CMF6017K320FKEB-ND
17.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6017K320FKEB CMF6017K320FKEB-ND
Product Name RES 17.32K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers