Vishay Intertechnology, Inc. RES 17.3K OHM 1W 0.5% AXIAL CMF6017K300DHRE

Description
RES 17.3Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 17.3Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.3K OHM 1W 0.5% AXIAL - CMF6017K300DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.3K OHM 1W 0.5% AXIAL
CMF6017K300DHRE
RES 17.3K OHM 1W 0.5% AXIAL CMF6017K300DHRE
RES 17.3Kohm 1W 0.5% AXIAL

RES 17.3Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6017K300DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6017K300DHRE-ND
Through Hole Resistors CMF6017K300DHRE-ND
17.3 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.3 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6017K300DHRE CMF6017K300DHRE-ND
Product Name RES 17.3K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details