Vishay Intertechnology, Inc. Through Hole Resistors CMF6017K300DHEB

Description
17.3 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.3 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6017K300DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6017K300DHEB-ND
Through Hole Resistors CMF6017K300DHEB-ND
17.3 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.3 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.3K OHM 1W 0.5% AXIAL - CMF6017K300DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.3K OHM 1W 0.5% AXIAL
CMF6017K300DHEB
RES 17.3K OHM 1W 0.5% AXIAL CMF6017K300DHEB
RES 17.3Kohm 1W 0.5% AXIAL

RES 17.3Kohm 1W 0.5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6017K300DHEB-ND CMF6017K300DHEB
Product Name Through Hole Resistors RES 17.3K OHM 1W 0.5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers