Vishay Intertechnology, Inc. RES 178 OHM 1W 1% AXIAL CMF60178R00FKR670

Description
RES 178ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1W 1% AXIAL - CMF60178R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1W 1% AXIAL
CMF60178R00FKR670
RES 178 OHM 1W 1% AXIAL CMF60178R00FKR670
RES 178ohm 1W 1% AXIAL

RES 178ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60178R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60178R00FKR670-ND
Through Hole Resistors CMF60178R00FKR670-ND
178 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60178R00FKR670 CMF60178R00FKR670-ND
Product Name RES 178 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details