Vishay Intertechnology, Inc. RES 16.2 OHM 1W 1% AXIAL CMF6016R200FKR6

Description
RES 16.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1W 1% AXIAL - CMF6016R200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1W 1% AXIAL
CMF6016R200FKR6
RES 16.2 OHM 1W 1% AXIAL CMF6016R200FKR6
RES 16.2ohm 1W 1% AXIAL

RES 16.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6016R200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016R200FKR6-ND
Through Hole Resistors CMF6016R200FKR6-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0084 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0084
Resistor,metal Film,16.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0084
Resistor,Metal Film,16.2Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,16.2Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6016R200FKR6 CMF6016R200FKR6-ND 42C0084
Product Name RES 16.2 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,16.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details