Vishay Intertechnology, Inc. RES 16.2 OHM 1W 1% AXIAL CMF6016R200FHR6

Description
RES 16.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1W 1% AXIAL - CMF6016R200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1W 1% AXIAL
CMF6016R200FHR6
RES 16.2 OHM 1W 1% AXIAL CMF6016R200FHR6
RES 16.2ohm 1W 1% AXIAL

RES 16.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6016R200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016R200FHR6-ND
Through Hole Resistors CMF6016R200FHR6-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0081 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0081
Resistor,metal Film,16.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0081
Resistor,Metal Film,16.2Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,16.2Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6016R200FHR6 CMF6016R200FHR6-ND 42C0081
Product Name RES 16.2 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,16.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details