Vishay Intertechnology, Inc. RES 16.2 OHM 1W 1% AXIAL CMF6016R200FHEB

Description
RES 16.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1W 1% AXIAL - CMF6016R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1W 1% AXIAL
CMF6016R200FHEB
RES 16.2 OHM 1W 1% AXIAL CMF6016R200FHEB
RES 16.2ohm 1W 1% AXIAL

RES 16.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6016R200FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016R200FHEB-ND
Through Hole Resistors CMF6016R200FHEB-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6016R200FHEB CMF6016R200FHEB-ND
Product Name RES 16.2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details