Vishay Intertechnology, Inc. RES 16 OHM 1W .1% AXIAL CMF6016R000BHBF

Description
RES 16ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 16ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1W .1% AXIAL - CMF6016R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1W .1% AXIAL
CMF6016R000BHBF
RES 16 OHM 1W .1% AXIAL CMF6016R000BHBF
RES 16ohm 1W .1% AXIAL

RES 16ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6016R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016R000BHBF-ND
Through Hole Resistors CMF6016R000BHBF-ND
16 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0077
Resistor,metal Film,16Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0077
Resistor,Metal Film,16Ohms,500WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,16Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6016R000BHBF CMF6016R000BHBF-ND 42C0077
Product Name RES 16 OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,16Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16 ohms 16 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details