Vishay Intertechnology, Inc. RES 16.93K OHM 1W 1% AXIAL CMF6016K930FKEB

Description
RES 16.93Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.93Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.93K OHM 1W 1% AXIAL - CMF6016K930FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.93K OHM 1W 1% AXIAL
CMF6016K930FKEB
RES 16.93K OHM 1W 1% AXIAL CMF6016K930FKEB
RES 16.93Kohm 1W 1% AXIAL

RES 16.93Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6016K930FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016K930FKEB-ND
Through Hole Resistors CMF6016K930FKEB-ND
16.93 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.93 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6016K930FKEB CMF6016K930FKEB-ND
Product Name RES 16.93K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16930 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details