Vishay Intertechnology, Inc. RES 16.5K OHM 1W 1% AXIAL CMF6016K500FKBF

Description
RES 16.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1W 1% AXIAL - CMF6016K500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1W 1% AXIAL
CMF6016K500FKBF
RES 16.5K OHM 1W 1% AXIAL CMF6016K500FKBF
RES 16.5Kohm 1W 1% AXIAL

RES 16.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6016K500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016K500FKBF-ND
Through Hole Resistors CMF6016K500FKBF-ND
16.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,165Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 78H3707 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,165Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
78H3707
Resistor,metal Film,165Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 78H3707
Resistor,Metal Film,165KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,165KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6016K500FKBF CMF6016K500FKBF-ND 78H3707
Product Name RES 16.5K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,165Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details