Vishay Intertechnology, Inc. Through Hole Resistors CMF6016K500FHBF

Description
16.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6016K500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016K500FHBF-ND
Through Hole Resistors CMF6016K500FHBF-ND
16.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6016K500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6016K500FHBF
Metal Film Resistors - CMF6016K500FHBF
Metal Film Resistors - Through Hole CMF-60 16.5K 1% T-2 B14

Metal Film Resistors - Through Hole CMF-60 16.5K 1% T-2 B14

Supplier's Site
Resistor,metal Film,165Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 24C7144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,165Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
24C7144
Resistor,metal Film,165Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 24C7144
Resistor,Metal Film,165KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,165KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6016K500FHBF-ND CMF6016K500FHBF 24C7144
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,165Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details