Vishay Intertechnology, Inc. RES 16.2K OHM 1W 1% AXIAL CMF6016K200FKR670

Description
RES 16.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1W 1% AXIAL - CMF6016K200FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1W 1% AXIAL
CMF6016K200FKR670
RES 16.2K OHM 1W 1% AXIAL CMF6016K200FKR670
RES 16.2Kohm 1W 1% AXIAL

RES 16.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6016K200FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016K200FKR670-ND
Through Hole Resistors CMF6016K200FKR670-ND
16.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6016K200FKR670 CMF6016K200FKR670-ND
Product Name RES 16.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details