Vishay Intertechnology, Inc. RES 16.2K OHM 1W 1% AXIAL CMF6016K200FKEB

Description
RES 16.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1W 1% AXIAL - CMF6016K200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1W 1% AXIAL
CMF6016K200FKEB
RES 16.2K OHM 1W 1% AXIAL CMF6016K200FKEB
RES 16.2Kohm 1W 1% AXIAL

RES 16.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF6016K200FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6016K200FKEBCT-ND
Through Hole Resistors 541-CMF6016K200FKEBCT-ND
RES 16.2K OHM 1W 1% AXIAL

RES 16.2K OHM 1W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF6016K200FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6016K200FKEBTR-ND
Through Hole Resistors 541-CMF6016K200FKEBTR-ND
16.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6016K200FKEB 541-CMF6016K200FKEBCT-ND
Product Name RES 16.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers