Vishay Intertechnology, Inc. Metal Film Resistors - CMF6016K200BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6016K200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6016K200BER6
Metal Film Resistors - CMF6016K200BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6016K200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016K200BER6-ND
Through Hole Resistors CMF6016K200BER6-ND
16.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,162Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0068 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0068
Resistor,metal Film,162Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0068
Resistor,Metal Film,162KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,162KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6016K200BER6 CMF6016K200BER6-ND 42C0068
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,162Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details