Vishay Intertechnology, Inc. RES 16.2K OHM 1W .1% AXIAL CMF6016K200BEEB

Description
RES 16.2Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1W .1% AXIAL - CMF6016K200BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1W .1% AXIAL
CMF6016K200BEEB
RES 16.2K OHM 1W .1% AXIAL CMF6016K200BEEB
RES 16.2Kohm 1W .1% AXIAL

RES 16.2Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6016K200BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6016K200BEEB-ND
Through Hole Resistors CMF6016K200BEEB-ND
16.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6016K200BEEB CMF6016K200BEEB-ND
Product Name RES 16.2K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers