Vishay Intertechnology, Inc. RES 169 OHM 1W 1% AXIAL CMF60169R00FEBF

Description
RES 169ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1W 1% AXIAL - CMF60169R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1W 1% AXIAL
CMF60169R00FEBF
RES 169 OHM 1W 1% AXIAL CMF60169R00FEBF
RES 169ohm 1W 1% AXIAL

RES 169ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60169R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60169R00FEBF-ND
Through Hole Resistors CMF60169R00FEBF-ND
169 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,169Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0108 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,169Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
42C0108
Resistor,metal Film,169Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 42C0108
Resistor,Metal Film,169Ohms,500WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,169Ohms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60169R00FEBF CMF60169R00FEBF-ND 42C0108
Product Name RES 169 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,169Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details