Vishay Intertechnology, Inc. Through Hole Resistors CMF60165R00FKRE70

Description
165 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
165 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60165R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60165R00FKRE70-ND
Through Hole Resistors CMF60165R00FKRE70-ND
165 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 165 OHM 1W 1% AXIAL - CMF60165R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1W 1% AXIAL
CMF60165R00FKRE70
RES 165 OHM 1W 1% AXIAL CMF60165R00FKRE70
RES 165ohm 1W 1% AXIAL

RES 165ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 165 Ohm, +/1 Percent, 100 Ppm Vishay - 42C0107 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 165 Ohm, +/1 Percent, 100 Ppm Vishay
42C0107
Cmf60, 165 Ohm, +/1 Percent, 100 Ppm Vishay 42C0107
CMF60, 165 Ohm, +/- 1 Percent, 100 ppm

CMF60, 165 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60165R00FKRE70-ND CMF60165R00FKRE70 42C0107
Product Name Through Hole Resistors RES 165 OHM 1W 1% AXIAL Cmf60, 165 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details