CMF-60-70 165 1% T-1 EK E3
Metal Film Resistors - Through Hole 1W 165ohms 1% Product overview: CMF60165R00FKEK70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF60165R00FKEK70
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 165ohms 1%
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CMF60165R00FKEK70-ND | 53-CMF60165R00FKEK70 | CMF60165R00FKEK70 |
| Product Name | Through Hole Resistors | Through-Hole 1W Resistor | Vishay/DaleMetal Film Resistors - |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |