Vishay Intertechnology, Inc. RES 165 OHM 1W 1% AXIAL CMF60165R00FKBF70

Description
RES 165ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1W 1% AXIAL - CMF60165R00FKBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1W 1% AXIAL
CMF60165R00FKBF70
RES 165 OHM 1W 1% AXIAL CMF60165R00FKBF70
RES 165ohm 1W 1% AXIAL

RES 165ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60165R00FKBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60165R00FKBF70-ND
Through Hole Resistors CMF60165R00FKBF70-ND
165 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60165R00FKBF70 CMF60165R00FKBF70-ND
Product Name RES 165 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details