Vishay Intertechnology, Inc. RES 163.8K OHM 1W 0.1% AXIAL CMF60163K80BEEB

Description
RES 163.8Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 163.8Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 163.8K OHM 1W 0.1% AXIAL - CMF60163K80BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 163.8K OHM 1W 0.1% AXIAL
CMF60163K80BEEB
RES 163.8K OHM 1W 0.1% AXIAL CMF60163K80BEEB
RES 163.8Kohm 1W 0.1% AXIAL

RES 163.8Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60163K80BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60163K80BEEB-ND
Through Hole Resistors CMF60163K80BEEB-ND
163.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

163.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60163K80BEEB CMF60163K80BEEB-ND
Product Name RES 163.8K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 163800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers